Caster Warehouse Inc. Phenolic Wheel W-3.25-PHN-6600-BB

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-3.25-PHN-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-3.25-PHN-6600-BB
Phenolic Wheel W-3.25-PHN-6600-BB
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3.25-PHN-6600-BB
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 3.25 inch (82.55 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2086040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Poly
Maximum Load 4200 lbs (1905 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Rubber Tread Empire Wheels - IR Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Plastic; Half Round Tread; TPR on Poly
Maximum Load 250 to 550 lbs (113 to 249 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details