Caster Warehouse Inc. Rubber on Cast Iron Wheel W-4-RCI-6400-DB

Description
High quality cushion rubber, chemically bonded to a paint cast iron core
Description
High quality cushion rubber, chemically bonded to a paint cast iron core

Suppliers

Company
Product
Description
Supplier Links
Rubber on Cast Iron Wheel - W-4-RCI-6400-DB - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-4-RCI-6400-DB
Rubber on Cast Iron Wheel W-4-RCI-6400-DB
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-RCI-6400-DB
Product Name Rubber on Cast Iron Wheel
Wheel Type Rubber/Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 760961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Cast Iron Wheels - CI Wheels - RWM Casters Company
Specs
Wheel Type Metal
Maximum Load 300 to 10000 lbs (136 to 4535 kg)
Wheel Diameter 3 to 16 inch (76.2 to 406 mm)
View Details