Caster Warehouse Inc. Polyolefin Wheel W-3-XDP-6600

Description
Made from high quality polyolefin, economical hard durometer wheel
Description
Made from high quality polyolefin, economical hard durometer wheel

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel - W-3-XDP-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-3-XDP-6600
Polyolefin Wheel W-3-XDP-6600
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site
Polyolefin Wheel - W-3-XDP-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-3-XDP-6600
Polyolefin Wheel W-3-XDP-6600
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels
Product Number W-3-XDP-6600 W-3-XDP-6600
Product Name Polyolefin Wheel Polyolefin Wheel
Wheel Type Plastic Plastic
Maximum Load 700 lbs (317 kg) 700 lbs (317 kg)
Wheel Diameter 3 inch (76.2 mm) 3 inch (76.2 mm)
Wheel Width 1.81 inch (46.04 mm) 1.81 inch (46.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 400097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
9
Specs
Wheel Type Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.99 inch (203 mm)
View Details
HR SERIES: Hard Rubber Wheels - 520HR64 - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
View Details