Caster Warehouse Inc. Centipede Wheel P-W10-CH-C-3/4

Description
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire
Description
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Suppliers

Company
Product
Description
Supplier Links
Centipede Wheel - P-W10-CH-C-3/4 - Caster Warehouse Inc.
Lilburn, GA, USA
Centipede Wheel
P-W10-CH-C-3/4
Centipede Wheel P-W10-CH-C-3/4
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number P-W10-CH-C-3/4
Product Name Centipede Wheel
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 800 lbs (363 kg)
View Details
Polypropylene Empire Wheels - IB Series - Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 400 to 900 lbs (181 to 408 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details