Caster Warehouse Inc. Hard Rubber Wheel W-3-HRB-5200

Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move
Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheel - W-3-HRB-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Hard Rubber Wheel
W-3-HRB-5200
Hard Rubber Wheel W-3-HRB-5200
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Higher load capacity than soft rubber, easy rolling, minimal effort to move

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3-HRB-5200
Product Name Hard Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 397 lbs (180 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
FL Single Flange Wheels -  - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Flanged
Maximum Load 700 to 3000 lbs (317 to 1361 kg)
Wheel Diameter 3 to 14 inch (76.2 to 356 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details