Caster City, Inc. Light Duty Caster - 3" Gray Soft Rubber Wheel DFC-RF3-PM

Description
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 60 Lb. Maximum Capacity Each. Plate Mount Light Duty Swivel Caster 3" Gray Soft Rubber Wheel.
Description
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 60 Lb. Maximum Capacity Each. Plate Mount Light Duty Swivel Caster 3" Gray Soft Rubber Wheel.

Suppliers

Company
Product
Description
Supplier Links
Light Duty Caster - 3
Las Vegas, NV, USA
Light Duty Caster - 3" Gray Soft Rubber Wheel
DFC-RF3-PM
Light Duty Caster - 3" Gray Soft Rubber Wheel DFC-RF3-PM
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 60 Lb. Maximum Capacity Each. Plate Mount Light Duty Swivel Caster 3" Gray Soft Rubber Wheel.

Features & Benefits:

  • Designed for intermittent usage ( light duty )
  • Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber.
  • Capacity up to 80 lbs. per caster.
  • Double Ball Bearing swivel.
  • Zinc Plated finish.
  • Available in both plate mounting or threaded stem mounting.

60 Lb. Maximum Capacity Each.
Plate Mount Light Duty Swivel Caster
3" Gray Soft Rubber Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number DFC-RF3-PM
Product Name Light Duty Caster - 3" Gray Soft Rubber Wheel
Unlock Full Specs
to access all available technical data

Similar Products

PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/WHT - CAPF-75/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2391427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7087 inch (18 mm)
View Details