Caster City, Inc. Rigid Caster - Gray Soft Rubber - Flat Tread - Model 9A 9ARF5x2-R

Description
Capacity up to 900 pounds per caster. These Industrial Casters are used where the caster must be totally immobile when the caster brake is applied. Caster Model 9A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, machines and large mobil racks. The total-locking brake is desireable whenever a swivel caster must be totally immobile. Any doubt as to which wheel or caster is the best choice for your application, contact us for a recommendation 300 Lb. Maximum Capacity Each 5" Gray Soft Rubber Wheel. cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick. Axle - 1/2'' diameter hollow bolt with lock nut. Total Locking Caster Shown in UN-LOCKED Position Total Locking Caster Shown in LOCKED Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. Releasing the pedal frees the swivel and wheel.
Description
Capacity up to 900 pounds per caster. These Industrial Casters are used where the caster must be totally immobile when the caster brake is applied. Caster Model 9A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, machines and large mobil racks. The total-locking brake is desireable whenever a swivel caster must be totally immobile. Any doubt as to which wheel or caster is the best choice for your application, contact us for a recommendation 300 Lb. Maximum Capacity Each 5" Gray Soft Rubber Wheel. cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick. Axle - 1/2'' diameter hollow bolt with lock nut. Total Locking Caster Shown in UN-LOCKED Position Total Locking Caster Shown in LOCKED Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. Releasing the pedal frees the swivel and wheel.

Suppliers

Company
Product
Description
Supplier Links
Rigid Caster - Gray Soft Rubber - Flat Tread - Model 9A - 9ARF5x2-R - Caster City, Inc.
Las Vegas, NV, USA
Rigid Caster - Gray Soft Rubber - Flat Tread - Model 9A
9ARF5x2-R
Rigid Caster - Gray Soft Rubber - Flat Tread - Model 9A 9ARF5x2-R
Capacity up to 900 pounds per caster. These Industrial Casters are used where the caster must be totally immobile when the caster brake is applied. Caster Model 9A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, machines and large mobil racks. The total-locking brake is desireable whenever a swivel caster must be totally immobile. Any doubt as to which wheel or caster is the best choice for your application, contact us for a recommendation 300 Lb. Maximum Capacity Each 5" Gray Soft Rubber Wheel. cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick. Axle - 1/2'' diameter hollow bolt with lock nut. Total Locking Caster Shown in UN-LOCKED Position Total Locking Caster Shown in LOCKED Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. Releasing the pedal frees the swivel and wheel.

Capacity up to 900 pounds per caster.
These Industrial Casters are used where the caster must be totally immobile when the caster brake is applied. Caster Model 9A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, machines and large mobil racks. The total-locking brake is desireable whenever a swivel caster must be totally immobile.
Any doubt as to which wheel or caster is the best choice for your application, contact us for a recommendation
300 Lb. Maximum Capacity Each
5" Gray Soft Rubber Wheel.

  • cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways.
  • Center Pin - 5/8" diameter, rivet or bolt and nut.
  • Legs - 1/4" thick.
  • Axle - 1/2'' diameter hollow bolt with lock nut.

Total Locking Caster
Shown in UN-LOCKED Position

Total Locking Caster
Shown in LOCKED Position

  • Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. Releasing the pedal frees the swivel and wheel.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 9ARF5x2-R
Product Name Rigid Caster - Gray Soft Rubber - Flat Tread - Model 9A
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - GX-W50GN16 - GX-W50GN16 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 2481855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 441 lbs (200 kg)
View Details