Caster City, Inc. 5" Swivel Caster - Gray Soft Rubber Wheel - Model 9 9RF5x2-S

Description
Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis of load capacity alone. Capacity ratings do not take into account the effort required to manually move a load. Capacity ratings are based on manual operation under ideal conditions. If these casters are going to be moved by mechanically powered equipment consult us first. Rollability is a function of floor surface, wheel material, capacity and the environment. If a human being has to move the weight, select the largest practical wheel diameter. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 350 Lb. Maximum Capacity Each 5" Gray Soft Rubber Wheel. Need this plate size but more capacity Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut. TB - Pedal on side of Wheel Locks top of wheel. Click here for this caster with a Total Locking Brake Wheel Brakes are not designed to hold on inclines. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. Truck Locks are used to hold equipment in place on level floors only. When you step on the activation pedal, a rubber pad comes in contact with the floor providing friction so that the equipment will not move. Floor Locks are not designed to lift the equipment. Install between swivel casters. Release rubber pad by stepping on either of the Release Pedals.
Description
Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis of load capacity alone. Capacity ratings do not take into account the effort required to manually move a load. Capacity ratings are based on manual operation under ideal conditions. If these casters are going to be moved by mechanically powered equipment consult us first. Rollability is a function of floor surface, wheel material, capacity and the environment. If a human being has to move the weight, select the largest practical wheel diameter. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 350 Lb. Maximum Capacity Each 5" Gray Soft Rubber Wheel. Need this plate size but more capacity Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut. TB - Pedal on side of Wheel Locks top of wheel. Click here for this caster with a Total Locking Brake Wheel Brakes are not designed to hold on inclines. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. Truck Locks are used to hold equipment in place on level floors only. When you step on the activation pedal, a rubber pad comes in contact with the floor providing friction so that the equipment will not move. Floor Locks are not designed to lift the equipment. Install between swivel casters. Release rubber pad by stepping on either of the Release Pedals.

Suppliers

Company
Product
Description
Supplier Links
5
Las Vegas, NV, USA
5" Swivel Caster - Gray Soft Rubber Wheel - Model 9
9RF5x2-S
5" Swivel Caster - Gray Soft Rubber Wheel - Model 9 9RF5x2-S
Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis of load capacity alone. Capacity ratings do not take into account the effort required to manually move a load. Capacity ratings are based on manual operation under ideal conditions. If these casters are going to be moved by mechanically powered equipment consult us first. Rollability is a function of floor surface, wheel material, capacity and the environment. If a human being has to move the weight, select the largest practical wheel diameter. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 350 Lb. Maximum Capacity Each 5" Gray Soft Rubber Wheel. Need this plate size but more capacity Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut. TB - Pedal on side of Wheel Locks top of wheel. Click here for this caster with a Total Locking Brake Wheel Brakes are not designed to hold on inclines. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. Truck Locks are used to hold equipment in place on level floors only. When you step on the activation pedal, a rubber pad comes in contact with the floor providing friction so that the equipment will not move. Floor Locks are not designed to lift the equipment. Install between swivel casters. Release rubber pad by stepping on either of the Release Pedals.

Capacity up to 900 pounds per caster.
These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis of load capacity alone. Capacity ratings do not take into account the effort required to manually move a load. Capacity ratings are based on manual operation under ideal conditions. If these casters are going to be moved by mechanically powered equipment consult us first. Rollability is a function of floor surface, wheel material, capacity and the environment. If a human being has to move the weight, select the largest practical wheel diameter.
If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation.
350 Lb. Maximum Capacity Each
5" Gray Soft Rubber Wheel.
Need this plate size but more capacity

  • Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways.
  • Center Pin - 5/8" diameter, rivet or bolt and nut.
  • Legs - 1/4" thick, welded outside only.
  • Axle - 1/2'' diameter hollow bolt with lock nut.

TB - Pedal on side of Wheel Locks top of wheel. Click here for this caster with a
Total Locking Brake
Wheel Brakes are not designed to hold on inclines.

  • Each wheel has two independent rotating surfaces which enhance capacity and swivel ease.
  • They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion.
  • They improve safety for your employees by reducing the risk of injury.
  • The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance.

Truck Locks are used to hold equipment in place on level floors only. When you step on the activation pedal, a rubber pad comes in contact with the floor providing friction so that the equipment will not move. Floor Locks are not designed to lift the equipment. Install between swivel casters. Release rubber pad by stepping on either of the Release Pedals.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 9RF5x2-S
Product Name 5" Swivel Caster - Gray Soft Rubber Wheel - Model 9
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V - JS310-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Overall Height 5.94 inch (151 mm)
View Details
Castor Wheels - 149229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details