Caster City, Inc. 3" Door Caster DC-3RF

Description
125 Lb. Maximum Capacity Each. 3" Non-Marking Gray Rubber Wheel. 100 Lb. compression spring. Ideal for use on Light Weight Doors. 3" Non-Marking Gray Rubber Wheel. 125 lb. capacity per caster. 100 lb. compression spring. Spring offsets for uneven floors. Caster frame is zinc plated for rust resistance. Vertical mounting plate size is 2" x 5 1/4" with 4 holes spaced 1 1/4" x 3" on center for 5/16" mounting hardware.
Description
125 Lb. Maximum Capacity Each. 3" Non-Marking Gray Rubber Wheel. 100 Lb. compression spring. Ideal for use on Light Weight Doors. 3" Non-Marking Gray Rubber Wheel. 125 lb. capacity per caster. 100 lb. compression spring. Spring offsets for uneven floors. Caster frame is zinc plated for rust resistance. Vertical mounting plate size is 2" x 5 1/4" with 4 holes spaced 1 1/4" x 3" on center for 5/16" mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
3
Las Vegas, NV, USA
3" Door Caster
DC-3RF
3" Door Caster DC-3RF
125 Lb. Maximum Capacity Each. 3" Non-Marking Gray Rubber Wheel. 100 Lb. compression spring. Ideal for use on Light Weight Doors. 3" Non-Marking Gray Rubber Wheel. 125 lb. capacity per caster. 100 lb. compression spring. Spring offsets for uneven floors. Caster frame is zinc plated for rust resistance. Vertical mounting plate size is 2" x 5 1/4" with 4 holes spaced 1 1/4" x 3" on center for 5/16" mounting hardware.

125 Lb. Maximum Capacity Each.
3" Non-Marking Gray Rubber Wheel.
100 Lb. compression spring.

  • Ideal for use on Light Weight Doors.
  • 3" Non-Marking Gray Rubber Wheel.
  • 125 lb. capacity per caster.
  • 100 lb. compression spring.
  • Spring offsets for uneven floors.
  • Caster frame is zinc plated for rust resistance.
  • Vertical mounting plate size is 2" x 5 1/4"
    with 4 holes spaced 1 1/4" x 3" on center
    for 5/16" mounting hardware.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number DC-3RF
Product Name 3" Door Caster
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V - JS310-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Overall Height 5.94 inch (151 mm)
View Details
Castor Wheels - 149255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.57 inch (40 mm)
View Details