Caster City, Inc. 5" Swivel Nylon Caster - Soft Gray Rubber Wheel - Model E EPS-RF5

Description
This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded stem to be the four legs of a contemporary glass coffee table. Precision sealed swivel and wheel bearings guarantee this caster to be maintenance free. The strong nylon caster frame ( body ) and non-marking gray soft rubber wheels make this caster ideal for many medical, hospital, food service and institutional ( school ) applications 200 Lb. Maximum Capacity Each Plain Swivel, NO Brake, NO Lock. 5" Soft Gray Rubber Wheel. Photo shown with 5" wheel.
Description
This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded stem to be the four legs of a contemporary glass coffee table. Precision sealed swivel and wheel bearings guarantee this caster to be maintenance free. The strong nylon caster frame ( body ) and non-marking gray soft rubber wheels make this caster ideal for many medical, hospital, food service and institutional ( school ) applications 200 Lb. Maximum Capacity Each Plain Swivel, NO Brake, NO Lock. 5" Soft Gray Rubber Wheel. Photo shown with 5" wheel.

Suppliers

Company
Product
Description
Supplier Links
5
Las Vegas, NV, USA
5" Swivel Nylon Caster - Soft Gray Rubber Wheel - Model E
EPS-RF5
5" Swivel Nylon Caster - Soft Gray Rubber Wheel - Model E EPS-RF5
This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded stem to be the four legs of a contemporary glass coffee table. Precision sealed swivel and wheel bearings guarantee this caster to be maintenance free. The strong nylon caster frame ( body ) and non-marking gray soft rubber wheels make this caster ideal for many medical, hospital, food service and institutional ( school ) applications 200 Lb. Maximum Capacity Each Plain Swivel, NO Brake, NO Lock. 5" Soft Gray Rubber Wheel. Photo shown with 5" wheel.

This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded stem to be the four legs of a contemporary glass coffee table. Precision sealed swivel and wheel bearings guarantee this caster to be maintenance free. The strong nylon caster frame ( body ) and non-marking gray soft rubber wheels make this caster ideal for many medical, hospital, food service and institutional ( school ) applications
200 Lb. Maximum Capacity Each
Plain Swivel, NO Brake, NO Lock.
5" Soft Gray Rubber Wheel.
Photo shown with 5" wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number EPS-RF5
Product Name 5" Swivel Nylon Caster - Soft Gray Rubber Wheel - Model E
Unlock Full Specs
to access all available technical data

Similar Products

Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V - JS310-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Overall Height 5.94 inch (151 mm)
View Details
Castor Wheels - 1718310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details