Caster City, Inc. Rigid Caster - Swivel-EAZ High Performance Caster 9ASWE8F60D-R

Description
Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 M.P.H. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Available in Flat Tread only in this Caster. ( Shown with Crown Tread in Animation ) Model 9A Caster Bracket - Capacity up to 900 pounds per caster. These Industrial Casters are used where the caster must be totally immobile when the caster brake is applied. Caster Model 9A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, machines and large mobil racks. The total-locking brake is desireable whenever a swivel caster must be totally immobile. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick. Axle - 1/2'' diameter hollow bolt with lock nut. Wheel Bearing - Extra Large Precision Sealed Ball Bearings. Grease Fitting - for swivel bearing. Finish - external metal parts are zinc plated Swivel Lock - Option available on the Swivel Caster without Total Lock. Total Locking Caster Shown in UN-LOCKED Position Total Locking Caster Shown in LOCKED Position Total-Lock Brake: Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. Releasing the pedal frees the swivel and wheel. Rigid Caster - Capacity to 900 lbs. 8" Diameter Flat Tread …
Description
Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 M.P.H. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Available in Flat Tread only in this Caster. ( Shown with Crown Tread in Animation ) Model 9A Caster Bracket - Capacity up to 900 pounds per caster. These Industrial Casters are used where the caster must be totally immobile when the caster brake is applied. Caster Model 9A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, machines and large mobil racks. The total-locking brake is desireable whenever a swivel caster must be totally immobile. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick. Axle - 1/2'' diameter hollow bolt with lock nut. Wheel Bearing - Extra Large Precision Sealed Ball Bearings. Grease Fitting - for swivel bearing. Finish - external metal parts are zinc plated Swivel Lock - Option available on the Swivel Caster without Total Lock. Total Locking Caster Shown in UN-LOCKED Position Total Locking Caster Shown in LOCKED Position Total-Lock Brake: Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. Releasing the pedal frees the swivel and wheel. Rigid Caster - Capacity to 900 lbs. 8" Diameter Flat Tread …

Suppliers

Company
Product
Description
Supplier Links
Rigid Caster - Swivel-EAZ High Performance Caster - 9ASWE8F60D-R - Caster City, Inc.
Las Vegas, NV, USA
Rigid Caster - Swivel-EAZ High Performance Caster
9ASWE8F60D-R
Rigid Caster - Swivel-EAZ High Performance Caster 9ASWE8F60D-R
Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 M.P.H. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Available in Flat Tread only in this Caster. ( Shown with Crown Tread in Animation ) Model 9A Caster Bracket - Capacity up to 900 pounds per caster. These Industrial Casters are used where the caster must be totally immobile when the caster brake is applied. Caster Model 9A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, machines and large mobil racks. The total-locking brake is desireable whenever a swivel caster must be totally immobile. Features: Swivel Construction - cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick. Axle - 1/2'' diameter hollow bolt with lock nut. Wheel Bearing - Extra Large Precision Sealed Ball Bearings. Grease Fitting - for swivel bearing. Finish - external metal parts are zinc plated Swivel Lock - Option available on the Swivel Caster without Total Lock. Total Locking Caster Shown in UN-LOCKED Position Total Locking Caster Shown in LOCKED Position Total-Lock Brake: Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. Releasing the pedal frees the swivel and wheel. Rigid Caster - Capacity to 900 lbs. 8" Diameter Flat Tread …

Swivel-EAZ ™ Polyurethane Wheel
Features & Benefits:

  • They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 M.P.H.
  • Each wheel has two independent rotating surfaces which enhance capacity and swivel ease.
  • They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion.
  • They improve safety for your employees by reducing the risk of injury.
  • The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance.
  • These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness.
  • Available in Flat Tread only in this Caster. ( Shown with Crown Tread in Animation )

Model 9A Caster Bracket - Capacity up to 900 pounds per caster.
These Industrial Casters are used where the caster must be totally immobile when the caster brake is applied. Caster Model 9A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, machines and large mobil racks. The total-locking brake is desireable whenever a swivel caster must be totally immobile.

Features:

  • Swivel Construction - cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways.
  • Center Pin - 5/8" diameter, rivet or bolt and nut.
  • Legs - 1/4" thick.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
  • Wheel Bearing - Extra Large Precision Sealed Ball Bearings.
  • Grease Fitting - for swivel bearing.
  • Finish - external metal parts are zinc plated
  • Swivel Lock - Option available on the Swivel Caster without Total Lock.

Total Locking Caster
Shown in UN-LOCKED Position

Total Locking Caster
Shown in LOCKED Position

Total-Lock Brake:

  • Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. Releasing the pedal frees the swivel and wheel.

Rigid Caster - Capacity to 900 lbs.
8" Diameter Flat Tread …
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 9ASWE8F60D-R
Product Name Rigid Caster - Swivel-EAZ High Performance Caster
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-60F - JS385-60F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details
Castor Wheels - 149230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 121 lbs (55 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.7874 inch (20 mm)
View Details