Caster City, Inc. Swivel - Swivel-EAZ High Performance Long Lead Caster B15LSWE8F85A-S

Description
Swivel Caster - Capacity to 1500 lbs. 8" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 miles per hour on smooth floors with no obstructions or shockloads. In certain applications, at a reduced speed, these wheels have an even higher carrying capacity. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Model B15L & B30L Caster Bracket Features & Benefits: The B15L caster brackets has a capacity rating based on a speed of up to 5 miles per hour on smooth floors with no obstructions or shockloads. The B30L caster brackets has a capacity rating based on a speed of up to 8 miles per hour on smooth floors with no obstructions or shockloads. The Extra Long Lead ( offset ) reduces vibration and noise in a power towed application and makes the swivel caster turn more easily when manually moved. Ergonomically designed to minimize the force required to initially start as well as to keep equipment rolling. The swivel bearing for these two caster brackets consists of Two patented precision machined and hardened raceways. The upper raceway is load bearing, while the lower raceway is thrust bearing. Other brands offer only a single row of balls. There is No Center Pin to bend or brake. The swivel has a threaded 45º angle grease fitting for easy maintenance. The caster brackets are zinc plated for an attractive and lasting finish. When you make a value analysis, it is these features & benefits that, in our opinion, make this caster the finest ever made. The slightly higher initial cost is more than offset by its performance and long service life! Why invest in these casters? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no replacement for years. Try a set. You will be immediately amazed at the noticeable …
Description
Swivel Caster - Capacity to 1500 lbs. 8" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 miles per hour on smooth floors with no obstructions or shockloads. In certain applications, at a reduced speed, these wheels have an even higher carrying capacity. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Model B15L & B30L Caster Bracket Features & Benefits: The B15L caster brackets has a capacity rating based on a speed of up to 5 miles per hour on smooth floors with no obstructions or shockloads. The B30L caster brackets has a capacity rating based on a speed of up to 8 miles per hour on smooth floors with no obstructions or shockloads. The Extra Long Lead ( offset ) reduces vibration and noise in a power towed application and makes the swivel caster turn more easily when manually moved. Ergonomically designed to minimize the force required to initially start as well as to keep equipment rolling. The swivel bearing for these two caster brackets consists of Two patented precision machined and hardened raceways. The upper raceway is load bearing, while the lower raceway is thrust bearing. Other brands offer only a single row of balls. There is No Center Pin to bend or brake. The swivel has a threaded 45º angle grease fitting for easy maintenance. The caster brackets are zinc plated for an attractive and lasting finish. When you make a value analysis, it is these features & benefits that, in our opinion, make this caster the finest ever made. The slightly higher initial cost is more than offset by its performance and long service life! Why invest in these casters? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no replacement for years. Try a set. You will be immediately amazed at the noticeable …

Suppliers

Company
Product
Description
Supplier Links
Swivel - Swivel-EAZ High Performance Long Lead Caster - B15LSWE8F85A-S - Caster City, Inc.
Las Vegas, NV, USA
Swivel - Swivel-EAZ High Performance Long Lead Caster
B15LSWE8F85A-S
Swivel - Swivel-EAZ High Performance Long Lead Caster B15LSWE8F85A-S
Swivel Caster - Capacity to 1500 lbs. 8" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 miles per hour on smooth floors with no obstructions or shockloads. In certain applications, at a reduced speed, these wheels have an even higher carrying capacity. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Model B15L & B30L Caster Bracket Features & Benefits: The B15L caster brackets has a capacity rating based on a speed of up to 5 miles per hour on smooth floors with no obstructions or shockloads. The B30L caster brackets has a capacity rating based on a speed of up to 8 miles per hour on smooth floors with no obstructions or shockloads. The Extra Long Lead ( offset ) reduces vibration and noise in a power towed application and makes the swivel caster turn more easily when manually moved. Ergonomically designed to minimize the force required to initially start as well as to keep equipment rolling. The swivel bearing for these two caster brackets consists of Two patented precision machined and hardened raceways. The upper raceway is load bearing, while the lower raceway is thrust bearing. Other brands offer only a single row of balls. There is No Center Pin to bend or brake. The swivel has a threaded 45º angle grease fitting for easy maintenance. The caster brackets are zinc plated for an attractive and lasting finish. When you make a value analysis, it is these features & benefits that, in our opinion, make this caster the finest ever made. The slightly higher initial cost is more than offset by its performance and long service life! Why invest in these casters? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no replacement for years. Try a set. You will be immediately amazed at the noticeable …

Swivel Caster - Capacity to 1500 lbs.
8" Diameter Flat Tread - 85A Durometer
Slightly Harder than Rubber
Swivel-EAZ ™ Polyurethane Wheel
Features & Benefits:

  • They are made with high performance non-marking polyurethane tires capable of speeds up to 8 miles per hour on smooth floors with no obstructions or shockloads. In certain applications, at a reduced speed, these wheels have an even higher carrying capacity.
  • Each wheel has two independent rotating surfaces which enhance capacity and swivel ease.
  • They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion.
  • They improve safety for your employees by reducing the risk of injury.
  • The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance.
  • These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness.

Model B15L & B30L Caster Bracket
Features & Benefits:

  • The B15L caster brackets has a capacity rating based on a speed of up to 5 miles per hour on smooth floors with no obstructions or shockloads.
  • The B30L caster brackets has a capacity rating based on a speed of up to 8 miles per hour on smooth floors with no obstructions or shockloads.
  • The Extra Long Lead ( offset ) reduces vibration and noise in a power towed application and makes the swivel caster turn more easily when manually moved.
  • Ergonomically designed to minimize the force required to initially start as well as to keep equipment rolling.
  • The swivel bearing for these two caster brackets consists of Two patented precision machined and hardened raceways. The upper raceway is load bearing, while the lower raceway is thrust bearing. Other brands offer only a single row of balls.
  • There is No Center Pin to bend or brake.
  • The swivel has a threaded 45º angle grease fitting for easy maintenance.
  • The caster brackets are zinc plated for an attractive and lasting finish.
When you make a value analysis, it is these features & benefits that, in our opinion, make this caster the finest ever made. The slightly higher initial cost is more than offset by its

performance and long service life! Why invest in these casters? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no replacement for years. Try a set. You will be immediately amazed at the noticeable …

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number B15LSWE8F85A-S
Product Name Swivel - Swivel-EAZ High Performance Long Lead Caster
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-60F - JS385-60F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2012904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details