Caster City, Inc. Light Duty Caster - 2" Gray Soft Rubber Wheel DFC-RF2-PM

Description
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 60 Lb. Maximum Capacity Each. Plate Mount Light Duty Swivel Caster 2" Gray Soft Rubber Wheel
Description
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 60 Lb. Maximum Capacity Each. Plate Mount Light Duty Swivel Caster 2" Gray Soft Rubber Wheel

Suppliers

Company
Product
Description
Supplier Links
Light Duty Caster - 2
Las Vegas, NV, USA
Light Duty Caster - 2" Gray Soft Rubber Wheel
DFC-RF2-PM
Light Duty Caster - 2" Gray Soft Rubber Wheel DFC-RF2-PM
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 60 Lb. Maximum Capacity Each. Plate Mount Light Duty Swivel Caster 2" Gray Soft Rubber Wheel

Features & Benefits:

  • Designed for intermittent usage ( light duty )
  • Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber.
  • Capacity up to 80 lbs. per caster.
  • Double Ball Bearing swivel.
  • Zinc Plated finish.
  • Available in both plate mounting or threaded stem mounting.

60 Lb. Maximum Capacity Each.
Plate Mount Light Duty Swivel Caster
2" Gray Soft Rubber Wheel

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number DFC-RF2-PM
Product Name Light Duty Caster - 2" Gray Soft Rubber Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - PLN50N10BL - PLN50N10BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
Castor Wheels - 149288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details