Caster City, Inc. 8" Black Super Cushion Rubber Wheel CBK8x2-PS

Description
Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are shown with a choice of two different 8" Black Soft Rubber wheels. The Super Cushion Rubber wheel has a round tire which enables it to roll easily when on carpet and to change direction easily. The Super Cushion Rubber wheel provides resilience similar to an air filled wheel without having the maintenance often required of Pneumatic wheels. The air filled Pneumatic wheel is a popular choice for lighter loads and for use on rough floor surfaces such as cobblestone. 8" Diameter 450 lbs. Capacity Precision Sealed Ball Bearings
Description
Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are shown with a choice of two different 8" Black Soft Rubber wheels. The Super Cushion Rubber wheel has a round tire which enables it to roll easily when on carpet and to change direction easily. The Super Cushion Rubber wheel provides resilience similar to an air filled wheel without having the maintenance often required of Pneumatic wheels. The air filled Pneumatic wheel is a popular choice for lighter loads and for use on rough floor surfaces such as cobblestone. 8" Diameter 450 lbs. Capacity Precision Sealed Ball Bearings

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" Black Super Cushion Rubber Wheel
CBK8x2-PS
8" Black Super Cushion Rubber Wheel CBK8x2-PS
Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are shown with a choice of two different 8" Black Soft Rubber wheels. The Super Cushion Rubber wheel has a round tire which enables it to roll easily when on carpet and to change direction easily. The Super Cushion Rubber wheel provides resilience similar to an air filled wheel without having the maintenance often required of Pneumatic wheels. The air filled Pneumatic wheel is a popular choice for lighter loads and for use on rough floor surfaces such as cobblestone. 8" Diameter 450 lbs. Capacity Precision Sealed Ball Bearings

Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are shown with a choice of two different 8" Black Soft Rubber wheels.
The Super Cushion Rubber wheel has a round tire which enables it to roll easily when on carpet and to change direction easily. The Super Cushion Rubber wheel provides resilience similar to an air filled wheel without having the maintenance often required of Pneumatic wheels.
The air filled Pneumatic wheel is a popular choice for lighter loads and for use on rough floor surfaces such as cobblestone.
8" Diameter 450 lbs. Capacity
Precision Sealed Ball Bearings

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number CBK8x2-PS
Product Name 8" Black Super Cushion Rubber Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-110V - JS310-110V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details
Castor Wheels - 2430389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details