Caster City, Inc. 8" Rigid Caster - Super Cushion Rubber - Brass Model 9 9CBK8x2-R-BR

Description
450 Lb. Maximum Capacity Each 8" Black SUPER CUSHION Rubber Wheel. Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are shown with a choice of two different 8" Black Soft Rubber wheels. The Super Cushion Rubber wheel has a round tire which enables it to roll easily when on carpet and to change direction easily. The Super Cushion Rubber wheel provides resilience similar to an air filled wheel without having the maintenance often required of Pneumatic wheels. The air filled Pneumatic wheel is a popular choice for lighter loads and for use on rough floor surfaces such as cobblestone. SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on gravel or sand. Super cushion rubber wheels are nearly as resilient as pneumatic wheels with none of the maintenance problems associated with air filled wheels. The absence of air in the tire eliminates the risk of a flat tire. SUPER CUSHION rubber caster wheels are known for their noise absorption and shock isolation. They have an extra resilient soft rubber tread bonded to a thick aluminum wheel center. They are especially popular for use in Hospitals, Scientific and Electronic Laboratories, Department Stores, Hotels, TV and Movie Studios - wherever noise and vibration should be eliminated. They are ideally suited for moving fragile or delicate cargo. This Super Cushion rubber wheel is featured in our Caster Model 9. We recommend the casters with gray soft rubber tires because they are a non-marking material. The black rubber wheels contain carbon black and thus have the potential of leaving a black mark. We offer both because upscale hotels seem to prefer the look of black tires in a Brass Plated caster bracket. Semi-Pneumatic wheels have an extra thick solid soft rubber tire on an industrial plastic wheel center. The absence of air in the tire eliminates the risk of a flat tire. Although less resilient than full pneumatics, semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels is slightly less than a fill pneumatic but the capacity of semi-pneumatics is greater. All black, soft rubber tires contain carbon black and therefore they can make black marks on the floor if the wheel is dragged instead of allowed to roll. The 8" x 2 1/2" Semi-Pneimatic wheel is available in a caster for power towed applications. Consult us for a recommendation. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to ro…
Description
450 Lb. Maximum Capacity Each 8" Black SUPER CUSHION Rubber Wheel. Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are shown with a choice of two different 8" Black Soft Rubber wheels. The Super Cushion Rubber wheel has a round tire which enables it to roll easily when on carpet and to change direction easily. The Super Cushion Rubber wheel provides resilience similar to an air filled wheel without having the maintenance often required of Pneumatic wheels. The air filled Pneumatic wheel is a popular choice for lighter loads and for use on rough floor surfaces such as cobblestone. SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on gravel or sand. Super cushion rubber wheels are nearly as resilient as pneumatic wheels with none of the maintenance problems associated with air filled wheels. The absence of air in the tire eliminates the risk of a flat tire. SUPER CUSHION rubber caster wheels are known for their noise absorption and shock isolation. They have an extra resilient soft rubber tread bonded to a thick aluminum wheel center. They are especially popular for use in Hospitals, Scientific and Electronic Laboratories, Department Stores, Hotels, TV and Movie Studios - wherever noise and vibration should be eliminated. They are ideally suited for moving fragile or delicate cargo. This Super Cushion rubber wheel is featured in our Caster Model 9. We recommend the casters with gray soft rubber tires because they are a non-marking material. The black rubber wheels contain carbon black and thus have the potential of leaving a black mark. We offer both because upscale hotels seem to prefer the look of black tires in a Brass Plated caster bracket. Semi-Pneumatic wheels have an extra thick solid soft rubber tire on an industrial plastic wheel center. The absence of air in the tire eliminates the risk of a flat tire. Although less resilient than full pneumatics, semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels is slightly less than a fill pneumatic but the capacity of semi-pneumatics is greater. All black, soft rubber tires contain carbon black and therefore they can make black marks on the floor if the wheel is dragged instead of allowed to roll. The 8" x 2 1/2" Semi-Pneimatic wheel is available in a caster for power towed applications. Consult us for a recommendation. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to ro…

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" Rigid Caster - Super Cushion Rubber - Brass Model 9
9CBK8x2-R-BR
8" Rigid Caster - Super Cushion Rubber - Brass Model 9 9CBK8x2-R-BR
450 Lb. Maximum Capacity Each 8" Black SUPER CUSHION Rubber Wheel. Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are shown with a choice of two different 8" Black Soft Rubber wheels. The Super Cushion Rubber wheel has a round tire which enables it to roll easily when on carpet and to change direction easily. The Super Cushion Rubber wheel provides resilience similar to an air filled wheel without having the maintenance often required of Pneumatic wheels. The air filled Pneumatic wheel is a popular choice for lighter loads and for use on rough floor surfaces such as cobblestone. SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on gravel or sand. Super cushion rubber wheels are nearly as resilient as pneumatic wheels with none of the maintenance problems associated with air filled wheels. The absence of air in the tire eliminates the risk of a flat tire. SUPER CUSHION rubber caster wheels are known for their noise absorption and shock isolation. They have an extra resilient soft rubber tread bonded to a thick aluminum wheel center. They are especially popular for use in Hospitals, Scientific and Electronic Laboratories, Department Stores, Hotels, TV and Movie Studios - wherever noise and vibration should be eliminated. They are ideally suited for moving fragile or delicate cargo. This Super Cushion rubber wheel is featured in our Caster Model 9. We recommend the casters with gray soft rubber tires because they are a non-marking material. The black rubber wheels contain carbon black and thus have the potential of leaving a black mark. We offer both because upscale hotels seem to prefer the look of black tires in a Brass Plated caster bracket. Semi-Pneumatic wheels have an extra thick solid soft rubber tire on an industrial plastic wheel center. The absence of air in the tire eliminates the risk of a flat tire. Although less resilient than full pneumatics, semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels is slightly less than a fill pneumatic but the capacity of semi-pneumatics is greater. All black, soft rubber tires contain carbon black and therefore they can make black marks on the floor if the wheel is dragged instead of allowed to roll. The 8" x 2 1/2" Semi-Pneimatic wheel is available in a caster for power towed applications. Consult us for a recommendation. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to ro…

450 Lb. Maximum Capacity Each
8" Black SUPER CUSHION Rubber Wheel.
Casters with a polished Brass finish are usually found on upscale hotel luggage carts. Below they are shown with a choice of two different 8" Black Soft Rubber wheels.
The Super Cushion Rubber wheel has a round tire which enables it to roll easily when on carpet and to change direction easily. The Super Cushion Rubber wheel provides resilience similar to an air filled wheel without having the maintenance often required of Pneumatic wheels.
The air filled Pneumatic wheel is a popular choice for lighter loads and for use on rough floor surfaces such as cobblestone.
SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on gravel or sand. Super cushion rubber wheels are nearly as resilient as pneumatic wheels with none of the maintenance problems associated with air filled wheels. The absence of air in the tire eliminates the risk of a flat tire. SUPER CUSHION rubber caster wheels are known for their noise absorption and shock isolation. They have an extra resilient soft rubber tread bonded to a thick aluminum wheel center. They are especially popular for use in Hospitals, Scientific and Electronic Laboratories, Department Stores, Hotels, TV and Movie Studios - wherever noise and vibration should be eliminated. They are ideally suited for moving fragile or delicate cargo. This Super Cushion rubber wheel is featured in our Caster Model 9. We recommend the casters with gray soft rubber tires because they are a non-marking material. The black rubber wheels contain carbon black and thus have the potential of leaving a black mark. We offer both because upscale hotels seem to prefer the look of black tires in a Brass Plated caster bracket.
Semi-Pneumatic wheels have an extra thick solid soft rubber tire on an industrial plastic wheel center. The absence of air in the tire eliminates the risk of a flat tire. Although less resilient than full pneumatics, semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels is slightly less than a fill pneumatic but the capacity of semi-pneumatics is greater. All black, soft rubber tires contain carbon black and therefore they can make black marks on the floor if the wheel is dragged instead of allowed to roll. The 8" x 2 1/2" Semi-Pneimatic wheel is available in a caster for power towed applications. Consult us for a recommendation.
Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to ro…

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 9CBK8x2-R-BR
Product Name 8" Rigid Caster - Super Cushion Rubber - Brass Model 9
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-65MC - UHG-65MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2368421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details