Caster City, Inc. Light Duty Caster - 2" Gray Soft Rubber Wheel DFC-RF2X-TS61

Description
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 60 Lb. Maximum Capacity Each
Description
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 60 Lb. Maximum Capacity Each

Suppliers

Company
Product
Description
Supplier Links
Light Duty Caster - 2
Las Vegas, NV, USA
Light Duty Caster - 2" Gray Soft Rubber Wheel
DFC-RF2X-TS61
Light Duty Caster - 2" Gray Soft Rubber Wheel DFC-RF2X-TS61
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 60 Lb. Maximum Capacity Each

Features & Benefits:

  • Designed for intermittent usage ( light duty )
  • Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber.
  • Capacity up to 80 lbs. per caster.
  • Double Ball Bearing swivel.
  • Zinc Plated finish.
  • Available in both plate mounting or threaded stem mounting.

60 Lb. Maximum Capacity Each

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number DFC-RF2X-TS61
Product Name Light Duty Caster - 2" Gray Soft Rubber Wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-100MC - UHG-100MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 1799 lbs (816 kg)
View Details
Castor Wheels - 2430371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.34 inch (34 mm)
View Details