Caster City, Inc. Light Duty Caster - 2" Black Hard Rubber Wheel DFC-RN2-PM

Description
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 80 Lb. Maximum Capacity Each. Plate Mount Light Duty Swivel Caster 2" Black Hard Rubber Wheel
Description
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 80 Lb. Maximum Capacity Each. Plate Mount Light Duty Swivel Caster 2" Black Hard Rubber Wheel

Suppliers

Company
Product
Description
Supplier Links
Light Duty Caster - 2
Las Vegas, NV, USA
Light Duty Caster - 2" Black Hard Rubber Wheel
DFC-RN2-PM
Light Duty Caster - 2" Black Hard Rubber Wheel DFC-RN2-PM
Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish. Available in both plate mounting or threaded stem mounting. 80 Lb. Maximum Capacity Each. Plate Mount Light Duty Swivel Caster 2" Black Hard Rubber Wheel

Features & Benefits:

  • Designed for intermittent usage ( light duty )
  • Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber.
  • Capacity up to 80 lbs. per caster.
  • Double Ball Bearing swivel.
  • Zinc Plated finish.
  • Available in both plate mounting or threaded stem mounting.

80 Lb. Maximum Capacity Each.
Plate Mount Light Duty Swivel Caster
2" Black Hard Rubber Wheel

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number DFC-RN2-PM
Product Name Light Duty Caster - 2" Black Hard Rubber Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L - JS325-200L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
Castor Wheels - 3062641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
View Details