Caster City, Inc. 4" Nylon Total Lock Caster - Gray Rubber Wheel - Model E EPS-RF4-ML

Description
This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded stem to be the four legs of a contemporary glass coffee table. Precision sealed swivel and wheel bearings guarantee this caster to be maintenance free. The strong nylon caster frame ( body ) and non-marking gray soft rubber wheels make this caster ideal for many medical, hospital, food service and institutional ( school ) applications 200 Lb. Maximum Capacity Each 4" Soft Gray Rubber Wheel. Total Lock Brake. Photo shown with 5" wheel.
Description
This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded stem to be the four legs of a contemporary glass coffee table. Precision sealed swivel and wheel bearings guarantee this caster to be maintenance free. The strong nylon caster frame ( body ) and non-marking gray soft rubber wheels make this caster ideal for many medical, hospital, food service and institutional ( school ) applications 200 Lb. Maximum Capacity Each 4" Soft Gray Rubber Wheel. Total Lock Brake. Photo shown with 5" wheel.

Suppliers

Company
Product
Description
Supplier Links
4
Las Vegas, NV, USA
4" Nylon Total Lock Caster - Gray Rubber Wheel - Model E
EPS-RF4-ML
4" Nylon Total Lock Caster - Gray Rubber Wheel - Model E EPS-RF4-ML
This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded stem to be the four legs of a contemporary glass coffee table. Precision sealed swivel and wheel bearings guarantee this caster to be maintenance free. The strong nylon caster frame ( body ) and non-marking gray soft rubber wheels make this caster ideal for many medical, hospital, food service and institutional ( school ) applications 200 Lb. Maximum Capacity Each 4" Soft Gray Rubber Wheel. Total Lock Brake. Photo shown with 5" wheel.

This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded stem to be the four legs of a contemporary glass coffee table. Precision sealed swivel and wheel bearings guarantee this caster to be maintenance free. The strong nylon caster frame ( body ) and non-marking gray soft rubber wheels make this caster ideal for many medical, hospital, food service and institutional ( school ) applications
200 Lb. Maximum Capacity Each
4" Soft Gray Rubber Wheel.
Total Lock Brake.
Photo shown with 5" wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number EPS-RF4-ML
Product Name 4" Nylon Total Lock Caster - Gray Rubber Wheel - Model E
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - HR-50GNB - HR-50GNB - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 359 lbs (163 kg)
View Details
Castor Wheels - 149226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details