Caster City, Inc. 6" Rigid Pneumatic Caster 9SF6x2-R

Description
150 Lb. Maximum Capacity Each 6" Black Pneumatic Wheel. These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed manually moved applications only. Air filled pneumatic wheels provide a cushioned ride, shock absorption and quiet operation. Pneumatic casters are ideally suited for moving fragile or delicate cargo where caster overall height is not critical. Casters with pneumatic wheels are usually the best choice for use outdoors over rough surfaces ( i.e. gravel ) or on grass. The wide footprint on 8" or larger pneumatic wheels provides stability on gravel and does not sink into lawns. Pneumatic casters and pneumatic wheels are also popular for indoor use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios Pneumatic wheels with black tires do not mark the floor as long as the wheel is allowed to roll. Changing directions without allowing a swivel caster to turn gradually around, or dragging a black rubber wheel sideways, can mark some floors. Choose pneumatic casters with confidence because there is nothing more noise absorbing and shock isolating than air filled pneumatic wheels. When selecting a pneumatic caster, remember that capacity ratings are based on loads being moved manually with the proper tire inflation. If you consider maintaining the proper air pressure in a pneumatic wheel a maintenance chore, then consider our Foam Filled Pneumatic Casters or our Pneumatic Caster Alternative. Please contact us for a recommendation if you need pneumatic casters to be moved with mechanically powered equipment. All of our pneumatic casters come with ball bearings in the pneumatic wheels. If you want to provide a cushioned ride for sensitive materials, whether they are glass, ceramics or school band instruments, select from our pneumatic casters or contact us for assistance. If you're looking for a 6" Pneumatic or a "Pneumatic like" caster, these Super Cushion Rubber Casters are available in both 6" and 8" Models. SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on gravel. They are as resilient as pneumatics with none of the maintenance problems associated with air filled wheels. Need this plate size but more capacity to be used above 3 mph. For manual use ONLY. Wheel diameter, caster overall height and capacity vary depending on air pressure and the weight involved.
Description
150 Lb. Maximum Capacity Each 6" Black Pneumatic Wheel. These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed manually moved applications only. Air filled pneumatic wheels provide a cushioned ride, shock absorption and quiet operation. Pneumatic casters are ideally suited for moving fragile or delicate cargo where caster overall height is not critical. Casters with pneumatic wheels are usually the best choice for use outdoors over rough surfaces ( i.e. gravel ) or on grass. The wide footprint on 8" or larger pneumatic wheels provides stability on gravel and does not sink into lawns. Pneumatic casters and pneumatic wheels are also popular for indoor use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios Pneumatic wheels with black tires do not mark the floor as long as the wheel is allowed to roll. Changing directions without allowing a swivel caster to turn gradually around, or dragging a black rubber wheel sideways, can mark some floors. Choose pneumatic casters with confidence because there is nothing more noise absorbing and shock isolating than air filled pneumatic wheels. When selecting a pneumatic caster, remember that capacity ratings are based on loads being moved manually with the proper tire inflation. If you consider maintaining the proper air pressure in a pneumatic wheel a maintenance chore, then consider our Foam Filled Pneumatic Casters or our Pneumatic Caster Alternative. Please contact us for a recommendation if you need pneumatic casters to be moved with mechanically powered equipment. All of our pneumatic casters come with ball bearings in the pneumatic wheels. If you want to provide a cushioned ride for sensitive materials, whether they are glass, ceramics or school band instruments, select from our pneumatic casters or contact us for assistance. If you're looking for a 6" Pneumatic or a "Pneumatic like" caster, these Super Cushion Rubber Casters are available in both 6" and 8" Models. SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on gravel. They are as resilient as pneumatics with none of the maintenance problems associated with air filled wheels. Need this plate size but more capacity to be used above 3 mph. For manual use ONLY. Wheel diameter, caster overall height and capacity vary depending on air pressure and the weight involved.

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" Rigid Pneumatic Caster
9SF6x2-R
6" Rigid Pneumatic Caster 9SF6x2-R
150 Lb. Maximum Capacity Each 6" Black Pneumatic Wheel. These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed manually moved applications only. Air filled pneumatic wheels provide a cushioned ride, shock absorption and quiet operation. Pneumatic casters are ideally suited for moving fragile or delicate cargo where caster overall height is not critical. Casters with pneumatic wheels are usually the best choice for use outdoors over rough surfaces ( i.e. gravel ) or on grass. The wide footprint on 8" or larger pneumatic wheels provides stability on gravel and does not sink into lawns. Pneumatic casters and pneumatic wheels are also popular for indoor use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios Pneumatic wheels with black tires do not mark the floor as long as the wheel is allowed to roll. Changing directions without allowing a swivel caster to turn gradually around, or dragging a black rubber wheel sideways, can mark some floors. Choose pneumatic casters with confidence because there is nothing more noise absorbing and shock isolating than air filled pneumatic wheels. When selecting a pneumatic caster, remember that capacity ratings are based on loads being moved manually with the proper tire inflation. If you consider maintaining the proper air pressure in a pneumatic wheel a maintenance chore, then consider our Foam Filled Pneumatic Casters or our Pneumatic Caster Alternative. Please contact us for a recommendation if you need pneumatic casters to be moved with mechanically powered equipment. All of our pneumatic casters come with ball bearings in the pneumatic wheels. If you want to provide a cushioned ride for sensitive materials, whether they are glass, ceramics or school band instruments, select from our pneumatic casters or contact us for assistance. If you're looking for a 6" Pneumatic or a "Pneumatic like" caster, these Super Cushion Rubber Casters are available in both 6" and 8" Models. SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on gravel. They are as resilient as pneumatics with none of the maintenance problems associated with air filled wheels. Need this plate size but more capacity to be used above 3 mph. For manual use ONLY. Wheel diameter, caster overall height and capacity vary depending on air pressure and the weight involved.

150 Lb. Maximum Capacity Each
6" Black Pneumatic Wheel.
These industrial pneumatic casters feature air filled pneumatic wheels. These industrial casters are designed for low speed manually moved applications only. Air filled pneumatic wheels provide a cushioned ride, shock absorption and quiet operation. Pneumatic casters are ideally suited for moving fragile or delicate cargo where caster overall height is not critical. Casters with pneumatic wheels are usually the best choice for use outdoors over rough surfaces ( i.e. gravel ) or on grass. The wide footprint on 8" or larger pneumatic wheels provides stability on gravel and does not sink into lawns.
Pneumatic casters and pneumatic wheels are also popular for indoor use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios
Pneumatic wheels with black tires do not mark the floor as long as the wheel is allowed to roll. Changing directions without allowing a swivel caster to turn gradually around, or dragging a black rubber wheel sideways, can mark some floors.
Choose pneumatic casters with confidence because there is nothing more noise absorbing and shock isolating than air filled pneumatic wheels. When selecting a pneumatic caster, remember that capacity ratings are based on loads being moved manually with the proper tire inflation. If you consider maintaining the proper air pressure in a pneumatic wheel a maintenance chore, then consider our Foam Filled Pneumatic Casters or our Pneumatic Caster Alternative. Please contact us for a recommendation if you need pneumatic casters to be moved with mechanically powered equipment.
All of our pneumatic casters come with ball bearings in the pneumatic wheels.
If you want to provide a cushioned ride for sensitive materials, whether they are glass, ceramics or school band instruments, select from our pneumatic casters or contact us for assistance.
If you're looking for a 6" Pneumatic or a "Pneumatic like" caster, these Super Cushion Rubber Casters are available in both 6" and 8" Models.
SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on gravel. They are as resilient as pneumatics with none of the maintenance problems associated with air filled wheels.
Need this plate size but more capacity
to be used above 3 mph. For manual use ONLY.
Wheel diameter, caster overall height and capacity vary depending on air pressure and the weight involved.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 9SF6x2-R
Product Name 6" Rigid Pneumatic Caster
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-60F - JS375-60F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor Wheels - 1845857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Features Brake
Maximum Load 265 lbs (120 kg)
View Details