Sensidyne, LP SensAlert HD Sampling Pump Accessory 7013984

Description
Plug-in SensAlert® sensors automatically configure the system for the gas type, range, engineering units and alarm levels. User configurable alarms and serial address. With active temperature compensation, the sensors are virtually drift-free, and maintenance is significantly reduced. Magnetic non-intrusive, menu driven calibration provides fast functional checks (under 2 minutes), and the calibration data is written into sensor nonvolatile memory. This feature also permits shop calibration and hot-swapping in the field! Sensidyne guarantees backward compatibility, so your system can take advantage of sensor upgrades, and even new sensor types.
Description
Plug-in SensAlert® sensors automatically configure the system for the gas type, range, engineering units and alarm levels. User configurable alarms and serial address. With active temperature compensation, the sensors are virtually drift-free, and maintenance is significantly reduced. Magnetic non-intrusive, menu driven calibration provides fast functional checks (under 2 minutes), and the calibration data is written into sensor nonvolatile memory. This feature also permits shop calibration and hot-swapping in the field! Sensidyne guarantees backward compatibility, so your system can take advantage of sensor upgrades, and even new sensor types.

Suppliers

Company
Product
Description
Supplier Links
SensAlert HD Sampling Pump Accessory - 7013984 - Sensidyne, LP
Clearwater, FL, USA
SensAlert HD Sampling Pump Accessory
7013984
SensAlert HD Sampling Pump Accessory 7013984
Plug-in SensAlert® sensors automatically configure the system for the gas type, range, engineering units and alarm levels. User configurable alarms and serial address. With active temperature compensation, the sensors are virtually drift-free, and maintenance is significantly reduced. Magnetic non-intrusive, menu driven calibration provides fast functional checks (under 2 minutes), and the calibration data is written into sensor nonvolatile memory. This feature also permits shop calibration and hot-swapping in the field! Sensidyne guarantees backward compatibility, so your system can take advantage of sensor upgrades, and even new sensor types.

Plug-in SensAlert® sensors automatically configure the
system for the gas type, range, engineering units and alarm
levels. User configurable alarms and serial address. With active
temperature compensation, the sensors are virtually drift-free,
and maintenance is significantly reduced.
Magnetic non-intrusive, menu driven calibration provides fast
functional checks (under 2 minutes), and the calibration data is
written into sensor nonvolatile memory. This feature also permits
shop calibration and hot-swapping in the field!
Sensidyne guarantees backward compatibility, so your system can
take advantage of sensor upgrades, and even new sensor types.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Number 7013984
Product Name SensAlert HD Sampling Pump Accessory
Pump Type Sampling Pump
Unlock Full Specs
to access all available technical data

Similar Products

Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details