Sensidyne, LP C Series

Description
The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments such as medical equipment and demanding start-under-load applications. Pump Specifications: Free Flow Range: 10.2 - 13.3 LPM Vacuum Range: 0 - 19.4 "Hg Pressure Range: 0 - 18.3 psig Standard Motor Voltage: 12 VDC Motor Construction Options: Ironless Rotor- Ball Bearing Iron Core - Ball Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 10.2 oz (290 grams) Size: 16.0 cubic inches
Description
The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments such as medical equipment and demanding start-under-load applications. Pump Specifications: Free Flow Range: 10.2 - 13.3 LPM Vacuum Range: 0 - 19.4 "Hg Pressure Range: 0 - 18.3 psig Standard Motor Voltage: 12 VDC Motor Construction Options: Ironless Rotor- Ball Bearing Iron Core - Ball Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 10.2 oz (290 grams) Size: 16.0 cubic inches

Suppliers

Company
Product
Description
Supplier Links
C Series -  - Sensidyne, LP
Clearwater, FL, USA
C Series
C Series
The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments such as medical equipment and demanding start-under-load applications. Pump Specifications: Free Flow Range: 10.2 - 13.3 LPM Vacuum Range: 0 - 19.4 "Hg Pressure Range: 0 - 18.3 psig Standard Motor Voltage: 12 VDC Motor Construction Options: Ironless Rotor- Ball Bearing Iron Core - Ball Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 10.2 oz (290 grams) Size: 16.0 cubic inches

The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments such as medical equipment and demanding start-under-load applications.

Pump Specifications:
Free Flow Range: 10.2 - 13.3 LPM
Vacuum Range: 0 - 19.4 "Hg
Pressure Range: 0 - 18.3 psig
Standard Motor Voltage: 12 VDC
Motor Construction Options:
Ironless Rotor- Ball Bearing
Iron Core - Ball Bearing
Brushless - Ball Bearing
Diaphragm Material Options: Neoprene (Viton also available)
Operating Temperature Range: 32°-122°F (0°-50°C)
Weight: 10.2 oz (290 grams)
Size: 16.0 cubic inches

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Name C Series
Pump Type Diaphragm Pump
Discharge Pressure 18.3 psi (12.87 m of Water)
Liquid Flow 3.511 GPM (13.30 L/min)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S30 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 280.000 GPM (0.00 to 1060.61 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Water Pumps - 8170728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure -8.0 to 12.0 psi (-5.62 to 8.44 m of Water)
Liquid Flow 0.164 GPM (0.62 L/min)
Power Source 6 v
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - 2SP LS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details