Occupying less than 1.0 cubic inches of total volume, the "AAA" series pump is the ideal choice for original equipment manufacturers that require a pump of minimal size and weight.
Pump Specifications:
Free Flow Range: 235 - 1410 cc/min
Vacuum Range: 0 - 12.4 "Hg
Pressure Range: 0 - 6.3 psig
Standard Motor Voltage Options: 3, 6, or 12 VDC
Motor Construction Options:
Ironless Rotor - Sleeve Bearing
Iron Core - Sleeve Bearing
Brushless - Ball Bearing
Diaphragm Material Options: Neoprene (EPDM & Viton also available)
Operating Temperature Range: 32° - 122°F (0° - 50°C)
Weight (approx.): 1.0 oz (30 grams)
Size: 1.1 cubic inches
| Sensidyne, LP | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | AAA Series |
| Pump Type | Diaphragm Pump |
| Discharge Pressure | 6.3 psi (4.43 m of Water) |
| Liquid Flow | 0.372 GPM (1.41 L/min) |
| Power Source | DC; 3 VDC, 6 VDC, 12 VDC |