Sensidyne, LP GilAir-3 RC 800508-111

Description
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range. Basic, Clock, & Program Models - Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins. Optional Low Flow Modules - Constant Low Flow module allows sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.
Description
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range. Basic, Clock, & Program Models - Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins. Optional Low Flow Modules - Constant Low Flow module allows sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.

Suppliers

Company
Product
Description
Supplier Links
GilAir-3 RC - 800508-111 - Sensidyne, LP
Clearwater, FL, USA
GilAir-3 RC
800508-111
GilAir-3 RC 800508-111
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range. Basic, Clock, & Program Models - Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins. Optional Low Flow Modules - Constant Low Flow module allows sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.

External Filter Housing - Clear External filter housing allows an
immediate visual inspection of filter’s condition.

Flow Fault & Test Indicators - Flow Fault indicator lights up if unit
operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range.

Basic, Clock, & Program Models - Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins.

Optional Low Flow Modules - Constant Low Flow module allows
sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Number 800508-111
Product Name GilAir-3 RC
Pump Type Sampling Pump
Discharge Pressure 692.0 psi (487 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
DC Motor Pumps - MA-HS - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details