Sensidyne, LP GilAir-5 RC 800885-111

Description
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range. Basic, Clock, & Program Models - Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins. Optional Low Flow Modules - Constant Low Flow module allows sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.
Description
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range. Basic, Clock, & Program Models - Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins. Optional Low Flow Modules - Constant Low Flow module allows sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.

Suppliers

Company
Product
Description
Supplier Links
GilAir-5 RC - 800885-111 - Sensidyne, LP
Clearwater, FL, USA
GilAir-5 RC
800885-111
GilAir-5 RC 800885-111
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range. Basic, Clock, & Program Models - Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins. Optional Low Flow Modules - Constant Low Flow module allows sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.

External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition.

Flow Fault & Test Indicators - Flow Fault indicator lights up if unit
operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range.

Basic, Clock, & Program Models - Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins.

Optional Low Flow Modules - Constant Low Flow module allows
sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Number 800885-111
Product Name GilAir-5 RC
Pump Type Sampling Pump
Discharge Pressure 719.7 psi (506 m of Water)
Liquid Flow 1.321 GPM (5.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details