801934-1201 -- GILIAN 3500 PUMP
Sensidyne, LP
Gilian 3500 Pump
801934-1201
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
801934-1201 |
|
Product Name
|
Gilian 3500 Pump |
|
Pump Type
|
Sampling Pump
|
|
Discharge Pressure
|
830.4 psi (584 m of Water)
|
|
Liquid Flow
|
0.925 GPM (3.50 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure
232.1 psi (163 m of Water)
Liquid Flow
308.201 GPM (1167.43 L/min)
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source
NoSourceIncluded
Pump Housing Material
Aluminum
View Details
Pump Type
Variable Dispense Volume Pumps
Power Source
Stepper Motor
Industry Served
Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details