Sensidyne, LP A Plus Series

Description
Sensidyne A Plus pumps are available in many standard configurations to meet the requirements of most applications. In addition, our Engineers can customize a pump to provide a pump solution which is specific to your needs. Pump Specifications: Free Flow Range: 2.2 --3.6 LPM Vacuum Range: 0 - 20 "Hg Pressure Range: 0 - 28 psig Standard Motor Voltage Options: 6, 12, or 24 VDC Motor Construction Options: Iron Core - Single Ball Bearing Iron Core - Dual Ball Bearing Brushless - Dual Ball Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 6.3 oz (179 grams) Size: 7.3 cubic inches
Description
Sensidyne A Plus pumps are available in many standard configurations to meet the requirements of most applications. In addition, our Engineers can customize a pump to provide a pump solution which is specific to your needs. Pump Specifications: Free Flow Range: 2.2 --3.6 LPM Vacuum Range: 0 - 20 "Hg Pressure Range: 0 - 28 psig Standard Motor Voltage Options: 6, 12, or 24 VDC Motor Construction Options: Iron Core - Single Ball Bearing Iron Core - Dual Ball Bearing Brushless - Dual Ball Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 6.3 oz (179 grams) Size: 7.3 cubic inches

Suppliers

Company
Product
Description
Supplier Links
A Plus Series -  - Sensidyne, LP
Clearwater, FL, USA
A Plus Series
A Plus Series
Sensidyne A Plus pumps are available in many standard configurations to meet the requirements of most applications. In addition, our Engineers can customize a pump to provide a pump solution which is specific to your needs. Pump Specifications: Free Flow Range: 2.2 --3.6 LPM Vacuum Range: 0 - 20 "Hg Pressure Range: 0 - 28 psig Standard Motor Voltage Options: 6, 12, or 24 VDC Motor Construction Options: Iron Core - Single Ball Bearing Iron Core - Dual Ball Bearing Brushless - Dual Ball Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 6.3 oz (179 grams) Size: 7.3 cubic inches

Sensidyne A Plus pumps are available in many standard configurations to meet the requirements of most applications. In addition, our Engineers can customize a pump to provide a pump solution which is specific to your needs.

Pump Specifications:
Free Flow Range: 2.2 --3.6 LPM
Vacuum Range: 0 - 20 "Hg
Pressure Range: 0 - 28 psig
Standard Motor Voltage Options: 6, 12, or 24 VDC
Motor Construction Options:
Iron Core - Single Ball Bearing
Iron Core - Dual Ball Bearing
Brushless - Dual Ball Bearing
Diaphragm Material Options: EPDM, Neoprene, or Viton
Operating Temperature Range: 32°-122°F (0°-50°C)
Weight: 6.3 oz (179 grams)
Size: 7.3 cubic inches

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Name A Plus Series
Pump Type Diaphragm Pump
Discharge Pressure 28.0 psi (19.69 m of Water)
Liquid Flow 0.950 GPM (3.60 L/min)
Power Source DC; 6 VDC, 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details