Sensidyne, LP A Plus Series

Description
Sensidyne A Plus pumps are available in many standard configurations to meet the requirements of most applications. In addition, our Engineers can customize a pump to provide a pump solution which is specific to your needs. Pump Specifications: Free Flow Range: 2.2 --3.6 LPM Vacuum Range: 0 - 20 "Hg Pressure Range: 0 - 28 psig Standard Motor Voltage Options: 6, 12, or 24 VDC Motor Construction Options: Iron Core - Single Ball Bearing Iron Core - Dual Ball Bearing Brushless - Dual Ball Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 6.3 oz (179 grams) Size: 7.3 cubic inches
Description
Sensidyne A Plus pumps are available in many standard configurations to meet the requirements of most applications. In addition, our Engineers can customize a pump to provide a pump solution which is specific to your needs. Pump Specifications: Free Flow Range: 2.2 --3.6 LPM Vacuum Range: 0 - 20 "Hg Pressure Range: 0 - 28 psig Standard Motor Voltage Options: 6, 12, or 24 VDC Motor Construction Options: Iron Core - Single Ball Bearing Iron Core - Dual Ball Bearing Brushless - Dual Ball Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 6.3 oz (179 grams) Size: 7.3 cubic inches

Suppliers

Company
Product
Description
Supplier Links
A Plus Series -  - Sensidyne, LP
Clearwater, FL, USA
A Plus Series
A Plus Series
Sensidyne A Plus pumps are available in many standard configurations to meet the requirements of most applications. In addition, our Engineers can customize a pump to provide a pump solution which is specific to your needs. Pump Specifications: Free Flow Range: 2.2 --3.6 LPM Vacuum Range: 0 - 20 "Hg Pressure Range: 0 - 28 psig Standard Motor Voltage Options: 6, 12, or 24 VDC Motor Construction Options: Iron Core - Single Ball Bearing Iron Core - Dual Ball Bearing Brushless - Dual Ball Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 6.3 oz (179 grams) Size: 7.3 cubic inches

Sensidyne A Plus pumps are available in many standard configurations to meet the requirements of most applications. In addition, our Engineers can customize a pump to provide a pump solution which is specific to your needs.


Pump Specifications:
Free Flow Range: 2.2 --3.6 LPM
Vacuum Range: 0 - 20 "Hg
Pressure Range: 0 - 28 psig
Standard Motor Voltage Options: 6, 12, or 24 VDC
Motor Construction Options:
Iron Core - Single Ball Bearing
Iron Core - Dual Ball Bearing
Brushless - Dual Ball Bearing
Diaphragm Material Options: EPDM, Neoprene, or Viton
Operating Temperature Range: 32°-122°F (0°-50°C)
Weight: 6.3 oz (179 grams)
Size: 7.3 cubic inches

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Name A Plus Series
Pump Type Diaphragm Pump
Discharge Pressure 28.0 psi (19.69 m of Water)
Liquid Flow 0.950 GPM (3.60 L/min)
Power Source DC; 6 VDC, 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details