Sensidyne, LP A Series

Description
Originally designed for low flow air samplers, these pumps can also be used in other applications, including blood pressure monitors and gas analyzers. Pump Specifications: Free Flow Range: 1500 - 3300 cc/min Vacuum Range: 0 - 17.0 "Hg Pressure Range: 0 - 10.0 psig Standard Motor Voltage Options: 6 or 12 VDC Motor Construction Options: Ironless Rotor - Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 2.9 oz (82 grams) Size: 4.5 cubic inches
Description
Originally designed for low flow air samplers, these pumps can also be used in other applications, including blood pressure monitors and gas analyzers. Pump Specifications: Free Flow Range: 1500 - 3300 cc/min Vacuum Range: 0 - 17.0 "Hg Pressure Range: 0 - 10.0 psig Standard Motor Voltage Options: 6 or 12 VDC Motor Construction Options: Ironless Rotor - Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 2.9 oz (82 grams) Size: 4.5 cubic inches

Suppliers

Company
Product
Description
Supplier Links
A Series -  - Sensidyne, LP
Clearwater, FL, USA
A Series
A Series
Originally designed for low flow air samplers, these pumps can also be used in other applications, including blood pressure monitors and gas analyzers. Pump Specifications: Free Flow Range: 1500 - 3300 cc/min Vacuum Range: 0 - 17.0 "Hg Pressure Range: 0 - 10.0 psig Standard Motor Voltage Options: 6 or 12 VDC Motor Construction Options: Ironless Rotor - Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 2.9 oz (82 grams) Size: 4.5 cubic inches

Originally designed for low flow air samplers, these pumps can also be used in other applications, including blood pressure monitors and gas analyzers.

Pump Specifications:
Free Flow Range: 1500 - 3300 cc/min
Vacuum Range: 0 - 17.0 "Hg
Pressure Range: 0 - 10.0 psig
Standard Motor Voltage Options: 6 or 12 VDC
Motor Construction Options:
Ironless Rotor - Single Ball Bearing
Iron Core - Sleeve Bearing
Diaphragm Material Options: EPDM, Neoprene, or Viton
Operating Temperature Range: 32°-122°F (0°-50°C)
Weight: 2.9 oz (82 grams)
Size: 4.5 cubic inches

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Name A Series
Pump Type Diaphragm Pump
Discharge Pressure 10.0 psi (7.03 m of Water)
Liquid Flow 0.872 GPM (3.30 L/min)
Power Source DC; 6 VDC, 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102673 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
4D-X3 1P Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details