Sensidyne, LP AA Series

Description
hese pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices. Pump Specifications: Free Flow Range: 850 - 2660 cc/min Vacuum Range: 0 - 12.6 "Hg Pressure Range: 0 - 7.7 psig Standard Motor Voltage Options: 4.5, 6, 9, or 12 VDC Motor Construction Options: Ironless Core - Sleeve Bearing (single bearing also available) Iron Core - Sleeve Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (EPDM & Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 1.2 oz (35 grams) Size: 1.4 cubic inches
Description
hese pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices. Pump Specifications: Free Flow Range: 850 - 2660 cc/min Vacuum Range: 0 - 12.6 "Hg Pressure Range: 0 - 7.7 psig Standard Motor Voltage Options: 4.5, 6, 9, or 12 VDC Motor Construction Options: Ironless Core - Sleeve Bearing (single bearing also available) Iron Core - Sleeve Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (EPDM & Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 1.2 oz (35 grams) Size: 1.4 cubic inches

Suppliers

Company
Product
Description
Supplier Links
AA Series -  - Sensidyne, LP
Clearwater, FL, USA
AA Series
AA Series
hese pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices. Pump Specifications: Free Flow Range: 850 - 2660 cc/min Vacuum Range: 0 - 12.6 "Hg Pressure Range: 0 - 7.7 psig Standard Motor Voltage Options: 4.5, 6, 9, or 12 VDC Motor Construction Options: Ironless Core - Sleeve Bearing (single bearing also available) Iron Core - Sleeve Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (EPDM & Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 1.2 oz (35 grams) Size: 1.4 cubic inches

hese pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices.

Pump Specifications:
Free Flow Range: 850 - 2660 cc/min
Vacuum Range: 0 - 12.6 "Hg
Pressure Range: 0 - 7.7 psig
Standard Motor Voltage Options: 4.5, 6, 9, or 12 VDC
Motor Construction Options:
Ironless Core - Sleeve Bearing (single bearing also available)
Iron Core - Sleeve Bearing
Brushless - Ball Bearing
Diaphragm Material Options: Neoprene (EPDM & Viton also available)
Operating Temperature Range: 32°-122°F (0°-50°C)
Weight: 1.2 oz (35 grams)
Size: 1.4 cubic inches

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Name AA Series
Pump Type Diaphragm Pump
Discharge Pressure 7.7 psi (5.41 m of Water)
Liquid Flow 0.703 GPM (2.66 L/min)
Power Source DC; 4.5, 9 VDC, 6 VDC, 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details