Sensidyne, LP GilAir-3 R 800485-111

Description
• External Filter Housing Clear External filter housing allows an immediate visual inspection of filter’s condition. • Flow Fault & Test Indicators Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range. • Basic, Clock, & Program Models Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins. • Optional Low Flow Modules Constant Low Flow module allows sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.
Description
• External Filter Housing Clear External filter housing allows an immediate visual inspection of filter’s condition. • Flow Fault & Test Indicators Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range. • Basic, Clock, & Program Models Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins. • Optional Low Flow Modules Constant Low Flow module allows sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.

Suppliers

Company
Product
Description
Supplier Links
GilAir-3 R - 800485-111 - Sensidyne, LP
Clearwater, FL, USA
GilAir-3 R
800485-111
GilAir-3 R 800485-111
• External Filter Housing Clear External filter housing allows an immediate visual inspection of filter’s condition. • Flow Fault & Test Indicators Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range. • Basic, Clock, & Program Models Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins. • Optional Low Flow Modules Constant Low Flow module allows sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.

• External Filter Housing
Clear External filter housing allows an
immediate visual inspection of filter’s
condition.
• Flow Fault & Test Indicators
Flow Fault indicator lights up if unit
operates outside ± 5% of set flow rate.
Battery Test indicator lights up when
battery can provide a minimum of 8
hours of operation over operating
range.
• Basic, Clock, & Program Models
Basic model is easy to use. Clock
model provides elapsed-time clock
display. Program model provides delay
start times up to 9999 mins.
• Optional Low Flow Modules
Constant Low Flow module allows
sampling from 5-500 cc/min. Constant
Pressure (Multiflow) Module allows
sampling from 1-750 cc/min.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Number 800485-111
Product Name GilAir-3 R
Pump Type Sampling Pump
Discharge Pressure 692.0 psi (487 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details