External Filter Housing - Clear External filter housing allows an
immediate visual inspection of filter’s condition.
Flow Fault & Test Indicators - Flow Fault indicator lights up if unit
operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can provide a minimum of 8 hours of operation over operating range.
Basic, Clock, & Program Models - Basic model is easy to use. Clock model provides elapsed-time clock display. Program model provides delay start times up to 9999 mins.
Optional Low Flow Modules - Constant Low Flow module allows
sampling from 5-500 cc/min. Constant Pressure (Multiflow) Module allows sampling from 1-750 cc/min.
| Sensidyne, LP | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 800510-111 |
| Product Name | GilAir-3 RP |
| Pump Type | Sampling Pump |
| Discharge Pressure | 692.0 psi (487 m of Water) |
| Liquid Flow | 0.792 GPM (3.00 L/min) |