Sensidyne, LP A Series

Description
Originally designed for low flow air samplers, these pumps can also be used in other applications, including blood pressure monitors and gas analyzers. Pump Specifications: Free Flow Range: 1500 - 3300 cc/min Vacuum Range: 0 - 17.0 "Hg Pressure Range: 0 - 10.0 psig Standard Motor Voltage Options: 6 or 12 VDC Motor Construction Options: Ironless Rotor - Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 2.9 oz (82 grams) Size: 4.5 cubic inches
Description
Originally designed for low flow air samplers, these pumps can also be used in other applications, including blood pressure monitors and gas analyzers. Pump Specifications: Free Flow Range: 1500 - 3300 cc/min Vacuum Range: 0 - 17.0 "Hg Pressure Range: 0 - 10.0 psig Standard Motor Voltage Options: 6 or 12 VDC Motor Construction Options: Ironless Rotor - Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 2.9 oz (82 grams) Size: 4.5 cubic inches

Suppliers

Company
Product
Description
Supplier Links
A Series -  - Sensidyne, LP
Clearwater, FL, USA
A Series
A Series
Originally designed for low flow air samplers, these pumps can also be used in other applications, including blood pressure monitors and gas analyzers. Pump Specifications: Free Flow Range: 1500 - 3300 cc/min Vacuum Range: 0 - 17.0 "Hg Pressure Range: 0 - 10.0 psig Standard Motor Voltage Options: 6 or 12 VDC Motor Construction Options: Ironless Rotor - Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: EPDM, Neoprene, or Viton Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 2.9 oz (82 grams) Size: 4.5 cubic inches

Originally designed for low flow air samplers, these pumps can also be used in other applications, including blood pressure monitors and gas analyzers.

Pump Specifications:
Free Flow Range: 1500 - 3300 cc/min
Vacuum Range: 0 - 17.0 "Hg
Pressure Range: 0 - 10.0 psig
Standard Motor Voltage Options: 6 or 12 VDC
Motor Construction Options:
Ironless Rotor - Single Ball Bearing
Iron Core - Sleeve Bearing
Diaphragm Material Options: EPDM, Neoprene, or Viton
Operating Temperature Range: 32°-122°F (0°-50°C)
Weight: 2.9 oz (82 grams)
Size: 4.5 cubic inches

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Name A Series
Pump Type Diaphragm Pump
Discharge Pressure 10.0 psi (7.03 m of Water)
Liquid Flow 0.872 GPM (3.30 L/min)
Power Source DC; 6 VDC, 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details