Sensidyne, LP AA Series

Description
These pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices. Pump Specifications: Free Flow Range: 850 - 2660 cc/min Vacuum Range: 0 - 12.6 "Hg Pressure Range: 0 - 7.7 psig Standard Motor Voltage Options: 4.5, 6, 9, or 12 VDC Motor Construction Options: Ironless Core - Sleeve Bearing (single bearing also available) Iron Core - Sleeve Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (EPDM & Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 1.2 oz (35 grams) Size: 1.4 cubic inches
Description
These pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices. Pump Specifications: Free Flow Range: 850 - 2660 cc/min Vacuum Range: 0 - 12.6 "Hg Pressure Range: 0 - 7.7 psig Standard Motor Voltage Options: 4.5, 6, 9, or 12 VDC Motor Construction Options: Ironless Core - Sleeve Bearing (single bearing also available) Iron Core - Sleeve Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (EPDM & Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 1.2 oz (35 grams) Size: 1.4 cubic inches

Suppliers

Company
Product
Description
Supplier Links
AA Series -  - Sensidyne, LP
Clearwater, FL, USA
AA Series
AA Series
These pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices. Pump Specifications: Free Flow Range: 850 - 2660 cc/min Vacuum Range: 0 - 12.6 "Hg Pressure Range: 0 - 7.7 psig Standard Motor Voltage Options: 4.5, 6, 9, or 12 VDC Motor Construction Options: Ironless Core - Sleeve Bearing (single bearing also available) Iron Core - Sleeve Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (EPDM & Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 1.2 oz (35 grams) Size: 1.4 cubic inches

These pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices.

Pump Specifications:
Free Flow Range: 850 - 2660 cc/min
Vacuum Range: 0 - 12.6 "Hg
Pressure Range: 0 - 7.7 psig
Standard Motor Voltage Options: 4.5, 6, 9, or 12 VDC
Motor Construction Options:
Ironless Core - Sleeve Bearing (single bearing also available)
Iron Core - Sleeve Bearing
Brushless - Ball Bearing
Diaphragm Material Options: Neoprene (EPDM & Viton also available)
Operating Temperature Range: 32°-122°F (0°-50°C)
Weight: 1.2 oz (35 grams)
Size: 1.4 cubic inches

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Name AA Series
Pump Type Diaphragm Pump
Discharge Pressure 7.7 psi (5.41 m of Water)
Liquid Flow 0.703 GPM (2.66 L/min)
Power Source DC; 4.5, 9 VDC, 6 VDC, 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cast Iron Pumps - Two Stage High Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details