Sensidyne, LP C Series

Description
The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments such as medical equipment and demanding start-under-load applications. Pump Specifications: Free Flow Range: 10.2 - 13.3 LPM Vacuum Range: 0 - 19.4 "Hg Pressure Range: 0 - 18.3 psig Standard Motor Voltage: 12 VDC Motor Construction Options: Ironless Rotor- Ball Bearing Iron Core - Ball Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 10.2 oz (290 grams) Size: 16.0 cubic inches Options: Four Port Locations, Ports for 3/16" I.D. Tubing, Vibration Mounts, Other Motor Voltages
Description
The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments such as medical equipment and demanding start-under-load applications. Pump Specifications: Free Flow Range: 10.2 - 13.3 LPM Vacuum Range: 0 - 19.4 "Hg Pressure Range: 0 - 18.3 psig Standard Motor Voltage: 12 VDC Motor Construction Options: Ironless Rotor- Ball Bearing Iron Core - Ball Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 10.2 oz (290 grams) Size: 16.0 cubic inches Options: Four Port Locations, Ports for 3/16" I.D. Tubing, Vibration Mounts, Other Motor Voltages

Suppliers

Company
Product
Description
Supplier Links
C Series -  - Sensidyne, LP
Clearwater, FL, USA
C Series
C Series
The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments such as medical equipment and demanding start-under-load applications. Pump Specifications: Free Flow Range: 10.2 - 13.3 LPM Vacuum Range: 0 - 19.4 "Hg Pressure Range: 0 - 18.3 psig Standard Motor Voltage: 12 VDC Motor Construction Options: Ironless Rotor- Ball Bearing Iron Core - Ball Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 10.2 oz (290 grams) Size: 16.0 cubic inches Options: Four Port Locations, Ports for 3/16" I.D. Tubing, Vibration Mounts, Other Motor Voltages

The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments such as medical equipment and demanding start-under-load applications.

Pump Specifications:
Free Flow Range: 10.2 - 13.3 LPM
Vacuum Range: 0 - 19.4 "Hg
Pressure Range: 0 - 18.3 psig
Standard Motor Voltage: 12 VDC
Motor Construction Options:
Ironless Rotor- Ball Bearing
Iron Core - Ball Bearing
Brushless - Ball Bearing
Diaphragm Material Options: Neoprene (Viton also available)
Operating Temperature Range: 32°-122°F (0°-50°C)
Weight: 10.2 oz (290 grams)
Size: 16.0 cubic inches
Options:
Four Port Locations, Ports for 3/16" I.D. Tubing, Vibration Mounts, Other Motor Voltages

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Name C Series
Pump Type Diaphragm Pump
Discharge Pressure 18.3 psi (12.87 m of Water)
Liquid Flow 3.511 GPM (13.30 L/min)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details