Sensidyne, LP BP Series

Description
The "BP" series pumps are ideal for applications which require higher flows at a very economical price. Pump Specifications: Free Flow Range: 6.1 to 7.8 LPM Vacuum Range: 0 - 11.2 "Hg Pressure Range: 0 - 5 psig Standard Motor Voltage Options: 6 or 12 VDC Motor Construction Options: Ironless Rotor - Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 5.2 oz (148 grams) Size: 9.5 cubic inches Options: Four Port Locations, Ports for 3/16" I.D. Tubing, Vibration Mounts
Description
The "BP" series pumps are ideal for applications which require higher flows at a very economical price. Pump Specifications: Free Flow Range: 6.1 to 7.8 LPM Vacuum Range: 0 - 11.2 "Hg Pressure Range: 0 - 5 psig Standard Motor Voltage Options: 6 or 12 VDC Motor Construction Options: Ironless Rotor - Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 5.2 oz (148 grams) Size: 9.5 cubic inches Options: Four Port Locations, Ports for 3/16" I.D. Tubing, Vibration Mounts

Suppliers

Company
Product
Description
Supplier Links
BP Series -  - Sensidyne, LP
Clearwater, FL, USA
BP Series
BP Series
The "BP" series pumps are ideal for applications which require higher flows at a very economical price. Pump Specifications: Free Flow Range: 6.1 to 7.8 LPM Vacuum Range: 0 - 11.2 "Hg Pressure Range: 0 - 5 psig Standard Motor Voltage Options: 6 or 12 VDC Motor Construction Options: Ironless Rotor - Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 5.2 oz (148 grams) Size: 9.5 cubic inches Options: Four Port Locations, Ports for 3/16" I.D. Tubing, Vibration Mounts

The "BP" series pumps are ideal for applications which require higher flows at a very economical price.

Pump Specifications:

Free Flow Range:
6.1 to 7.8 LPM
Vacuum Range: 0 - 11.2 "Hg
Pressure Range: 0 - 5 psig
Standard Motor Voltage Options: 6 or 12 VDC
Motor Construction Options:
Ironless Rotor - Single Ball Bearing
Iron Core - Sleeve Bearing
Diaphragm Material Options: Neoprene (Viton also available)
Operating Temperature Range: 32°-122°F (0°-50°C)
Weight: 5.2 oz (148 grams)
Size: 9.5 cubic inches

Options:
Four Port Locations, Ports for 3/16" I.D. Tubing, Vibration Mounts

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Liquid Handling Pumps
Product Name BP Series
Pump Type Diaphragm Pump
Discharge Pressure 5.0 psi (3.52 m of Water)
Liquid Flow 2.059 GPM (7.80 L/min)
Power Source DC; 6 VDC, 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Screw Pumps - PDP Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details