Pairui Group Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
FEATURES: 5 year warranty 1500Vdc isolation voltage Efficiency up to 90% Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output...
FEATURES: 5 year warranty 1500Vdc isolation voltage Efficiency up to 94% Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output...
FEATURES: 5 year warranty 1500Vdc isolation voltage Output current up to 60A Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage
FEATURES: 5 year warranty 1500Vdc isolation voltage Two outputs Efficiency up to 87% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off...
FEATURES: 5 year warranty 1500Vdc isolation voltage Wide(2:1) input voltage range Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output...
FEATURES: 5 year warranty Output current up to 15A 1500Vdc isolation voltage Efficiency up to 92% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage...
FEATURES: 5 year warranty Output current up to 16A Efficiency up to 94% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off...
FEATURES: 5 year warranty Output current up to 16A Efficiency up to 95% Under voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ Remote on/off
FEATURES: 5 year warranty Output current up to 25A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage...
FEATURES: 5 year warranty Output current up to 30A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage...
FEATURES: 5 year warranty Output current up to 50A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage...
FEATURES: 5 year warranty Wide (4:1) input range 1500Vdc isolation voltage Efficiency up to 85% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection...
Compact Din-rail package; Convenient installation on 35mm DIN rail, parallel operation, over voltage protection, over current protection, LED inductor for power status, PFC options, certified to UL and CE, 3...
Compact size(150W only 82mm height), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application...
DC/DC Converter, 1/2 Brick
High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection,...
Low cost, and various functions include inrush current protection, over voltage protection, over current protection, certified to UL and CE, designed for price sensitive general purpose applications, 3 year warranty.