Pairui Group Inc. DC/DC Converter, 1/4 Brick BAQW Series

Description
FEATURES: 5 year warranty Output current up to 25A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet
Description
FEATURES: 5 year warranty Output current up to 25A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converter, 1/4 Brick - BAQW Series - Pairui Group Inc.
Yangzhou, Jiangsu, China
DC/DC Converter, 1/4 Brick
BAQW Series
DC/DC Converter, 1/4 Brick BAQW Series
FEATURES: 5 year warranty Output current up to 25A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage

FEATURES:

  • 5 year warranty
  • Output current up to 25A
  • 1500Vdc isolation voltage
  • Efficiency up to 93%
  • Operating temperature range -40℃ to +85℃
  • Under voltage, over current, short circuit,
  • over voltage protection
  • Remote on/off
  • Adjustable output voltage
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number BAQW Series
Product Name DC/DC Converter, 1/4 Brick
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 3.3 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details