Pairui Group Inc. DC/DC Converter, 1/4 Brick BCQ Series

Description
FEATURES: 5 year warranty 1500Vdc isolation voltage Two outputs Efficiency up to 87% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet
Description
FEATURES: 5 year warranty 1500Vdc isolation voltage Two outputs Efficiency up to 87% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converter, 1/4 Brick - BCQ Series - Pairui Group Inc.
Yangzhou, Jiangsu, China
DC/DC Converter, 1/4 Brick
BCQ Series
DC/DC Converter, 1/4 Brick BCQ Series
FEATURES: 5 year warranty 1500Vdc isolation voltage Two outputs Efficiency up to 87% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage

FEATURES:

  • 5 year warranty
  • 1500Vdc isolation voltage
  • Two outputs
  • Efficiency up to 87%
  • Operating temperature range -40℃ to +85℃
  • Under voltage, over current, short circuit,
  • over voltage protection
  • Remote on/off
  • Adjustable output voltage
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number BCQ Series
Product Name DC/DC Converter, 1/4 Brick
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 3.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Converters - PS8-500ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage -12.0 volts
View Details