Pairui Group Inc. DC/DC Converter, 1/8 Brick BAE Series

Description
FEATURES: 5 year warranty Output current up to 30A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Optional heat sink, remote on/off Adjustable output voltage
Datasheet
Description
FEATURES: 5 year warranty Output current up to 30A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Optional heat sink, remote on/off Adjustable output voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converter, 1/8 Brick - BAE Series - Pairui Group Inc.
Yangzhou, Jiangsu, China
DC/DC Converter, 1/8 Brick
BAE Series
DC/DC Converter, 1/8 Brick BAE Series
FEATURES: 5 year warranty Output current up to 30A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Optional heat sink, remote on/off Adjustable output voltage

FEATURES:

  • 5 year warranty
  • Output current up to 30A
  • 1500Vdc isolation voltage
  • Efficiency up to 93%
  • Operating temperature range -40℃ to +85℃
  • Under voltage, over current, short circuit,
  • over voltage protection
  • Optional heat sink, remote on/off
  • Adjustable output voltage
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number BAE Series
Product Name DC/DC Converter, 1/8 Brick
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 1.2 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details