Pairui Group Inc. Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Product Name Notes
FEATURES: Wide input voltage range High efficiency up to 96% Miniature SIP package Low ripple & noise Operating temperature range -40℃ to +85℃ 3 year warranty
FEATURES: Wide input voltage range High efficiency up to 97% Miniature SIP package Low ripple & noise Operating temperature range -40℃ to +85℃ 3 year warranty