Pairui Group Inc. Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: 1000Vdc isolation voltage Single and dual output models Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: 1000Vdc isolation voltage Single, dual, isolated twin output models Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: 3000Vdc isolation voltage Fully regulated with low ripple and noise Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: 3000Vdc isolation voltage Single and dual output models Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: 6000Vdc isolation voltage Low isolation capacitance Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty |
| Next >> |