Pairui Group Inc. DC/DC Converter, Non-isolated BAL Series

Description
FEATURES: 5 year warranty Output current up to 16A Efficiency up to 95% Under voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ Remote on/off
Datasheet
Description
FEATURES: 5 year warranty Output current up to 16A Efficiency up to 95% Under voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ Remote on/off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converter, Non-isolated - BAL Series - Pairui Group Inc.
Yangzhou, Jiangsu, China
DC/DC Converter, Non-isolated
BAL Series
DC/DC Converter, Non-isolated BAL Series
FEATURES: 5 year warranty Output current up to 16A Efficiency up to 95% Under voltage, over current, short circuit protection Operating temperature range -40℃ to +85℃ Remote on/off

FEATURES:

  • 5 year warranty
  • Output current up to 16A
  • Efficiency up to 95%
  • Under voltage, over current, short circuit
  • protection
  • Operating temperature range -40℃ to +85℃
  • Remote on/off
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number BAL Series
Product Name DC/DC Converter, Non-isolated
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 1.2 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - BB-SMI6-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details