Pairui Group Inc. DC/DC Converter, 1/8 Brick BAEW Series

Description
FEATURES: 5 year warranty Output current up to 15A 1500Vdc isolation voltage Efficiency up to 92% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Optional heat sink, remote on/off Adjustable output voltage
Datasheet
Description
FEATURES: 5 year warranty Output current up to 15A 1500Vdc isolation voltage Efficiency up to 92% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Optional heat sink, remote on/off Adjustable output voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converter, 1/8 Brick - BAEW Series - Pairui Group Inc.
Yangzhou, Jiangsu, China
DC/DC Converter, 1/8 Brick
BAEW Series
DC/DC Converter, 1/8 Brick BAEW Series
FEATURES: 5 year warranty Output current up to 15A 1500Vdc isolation voltage Efficiency up to 92% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Optional heat sink, remote on/off Adjustable output voltage

FEATURES:

  • 5 year warranty
  • Output current up to 15A
  • 1500Vdc isolation voltage
  • Efficiency up to 92%
  • Operating temperature range -40℃ to +85℃
  • Under voltage, over current, short circuit,
  • over voltage protection
  • Optional heat sink, remote on/off
  • Adjustable output voltage
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number BAEW Series
Product Name DC/DC Converter, 1/8 Brick
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 5.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233577 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts
DC Output Current 20 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details