Pairui Group Inc. Datasheets for AC-DC Converter Chips
AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| Compact size(DIP 1''x1''), universal AC input range, short circuit, over current and over voltage protection, board in-line type installation, high voltage isolation 4000Vac, 3 year warranty. | |
| Compact size, universal input range(85~265Vac), board in-line type installation, short circuit and over current protection, designed based on UL60950 and EN60950 standards, 3 year warranty. | |
| Compact size, universal input voltage range(90~305Vac), high voltage isolation 3000Vac, 100% burn-in test, designed to UL90950-1 and EN60950-1 standards, 3 year warranty. | |
| Universal input range(85~265Vac), board in-line type installation, short circuit and over current protection, designed based on UL60950 and EN60950 standards, 3 year warranty. |