Pairui Group Inc. Datasheets for AC-DC Converters
AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| Compact Din-rail package; Convenient installation on 35mm DIN rail, parallel operation, over voltage protection, over current protection, LED inductor for power status, PFC options, certified to UL and CE, 3... | |
| Compact size(150W only 82mm height), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application... | |
| High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection,... | |
| Low cost, and various functions include inrush current protection, over voltage protection, over current protection, certified to UL and CE, designed for price sensitive general purpose applications, 3 year warranty. |