Pairui Group Inc. Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
Compact Din-rail package; Convenient installation on 35mm DIN rail, parallel operation, over voltage protection, over current protection, LED inductor for power status, PFC options, certified to UL and CE, 3...
Compact size(150W only 82mm height), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application...
High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection,...
Low cost, and various functions include inrush current protection, over voltage protection, over current protection, certified to UL and CE, designed for price sensitive general purpose applications, 3 year warranty.