Pairui Group Inc. Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: Wide input voltage range High efficiency up to 96% Miniature SIP package Low ripple & noise Operating temperature range -40℃ to +85℃ 3 year warranty | |
| FEATURES: Wide input voltage range High efficiency up to 97% Miniature SIP package Low ripple & noise Operating temperature range -40℃ to +85℃ 3 year warranty |