Pairui Group Inc. DC/DC Converter, 1/2 Brick BBH Series

Description
FEATURES: 5 year warranty 1500Vdc isolation voltage Efficiency up to 90% Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet
Description
FEATURES: 5 year warranty 1500Vdc isolation voltage Efficiency up to 90% Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converter, 1/2 Brick - BBH Series - Pairui Group Inc.
Yangzhou, Jiangsu, China
DC/DC Converter, 1/2 Brick
BBH Series
DC/DC Converter, 1/2 Brick BBH Series
FEATURES: 5 year warranty 1500Vdc isolation voltage Efficiency up to 90% Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage

FEATURES:

  • 5 year warranty
  • 1500Vdc isolation voltage
  • Efficiency up to 90%
  • Operating temperature range -40℃ to +100℃
  • Under voltage, over current, short circuit,
  • over voltage protection
  • Remote on/off
  • Adjustable output voltage
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number BBH Series
Product Name DC/DC Converter, 1/2 Brick
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6861-ea-pub-10360-480-6u-60000w-32080 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details
Power Supply - 8644189 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 10.0 volts
View Details