Pairui Group Inc. Enclosed AC/DC Power Supply NF-150

Description
High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application where need highly reliable power supplies, 5 year warranty.
Datasheet
Description
High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application where need highly reliable power supplies, 5 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed AC/DC Power Supply - NF-150 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Enclosed AC/DC Power Supply
NF-150
Enclosed AC/DC Power Supply NF-150
High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application where need highly reliable power supplies, 5 year warranty.

High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application where need highly reliable power supplies, 5 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number NF-150
Product Name Enclosed AC/DC Power Supply
Type DC Power Supply; AC/DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 3.3 to 48.0 volts
DC Output Current 3.2 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details