Pairui Group Inc. DC/DC Converter, 1/4 Brick BBQ Series

Description
FEATURES: 5 year warranty Output current up to 50A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet
Description
FEATURES: 5 year warranty Output current up to 50A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converter, 1/4 Brick - BBQ Series - Pairui Group Inc.
Yangzhou, Jiangsu, China
DC/DC Converter, 1/4 Brick
BBQ Series
DC/DC Converter, 1/4 Brick BBQ Series
FEATURES: 5 year warranty Output current up to 50A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage

FEATURES:

  • 5 year warranty
  • Output current up to 50A
  • 1500Vdc isolation voltage
  • Efficiency up to 93%
  • Operating temperature range -40℃ to +85℃
  • Under voltage, over current, short circuit,
  • over voltage protection
  • Remote on/off
  • Adjustable output voltage
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number BBQ Series
Product Name DC/DC Converter, 1/4 Brick
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 3.3 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-24124 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details